NorComp D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp 180-002-170L001

Description
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp - 40Y5352 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp
40Y5352
D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp 40Y5352
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-24AWG, CRIMP; For Use With:Norcomp 180 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40Y5352
Product Name D Sub Contact, Socket, 26-24Awg, Crimp; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1897562-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Micro Weld Head Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details