NorComp D-Sub Connector Assemblies 172-E37-203R001

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1137FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1137FEA-ND
D-Sub Connector Assemblies 1137FEA-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; D Sub Connector Type Norcomp - 40Y4835 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; D Sub Connector Type Norcomp
40Y4835
D Sub Connector, Receptacle, 37Pos; D Sub Connector Type Norcomp 40Y4835
D SUB CONNECTOR, RECEPTACLE, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1137FEA-ND 40Y4835
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data