NorComp D-Sub Connector Assemblies 172-E15-102R011

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2115MER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2115MER-ND
D-Sub Connector Assemblies 2115MER-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-172-E15-102R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-172-E15-102R011-ND
D-Sub Connector Assemblies 5497-172-E15-102R011-ND
CONN D-SUB PLUG 15POS PNL MNT

CONN D-SUB PLUG 15POS PNL MNT

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; Gender Norcomp - 40Y4762 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Gender Norcomp
40Y4762
D Sub Connector, Plug, 15Pos; Gender Norcomp 40Y4762
D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2115MER-ND 40Y4762
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details