NorComp D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 170-050-173L020

Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp - 40Y4594 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y4594
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 40Y4594
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp - 32AK5117 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp
32AK5117
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp 32AK5117
D SUB HOUSING, PLUG, 50POS, DD ROHS COMPLIANT: YES

D SUB HOUSING, PLUG, 50POS, DD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4594
Product Name D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details