NorComp D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp 170-001-170L002

Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp - 70AC8622 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp
70AC8622
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp 70AC8622
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp - 40Y4522 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp
40Y4522
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp 40Y4522
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AC8622
Product Name D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1743447-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details