EDAC, Inc. Contact, Socket, Crimp, 30-24Awg; Product Range Edac 140-941-290

Description
CONTACT, SOCKET, CRIMP, 30-24AWG; Product Range:140 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 30-24AWG; Product Range:140 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 30-24Awg; Product Range Edac - 92AH7953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-24Awg; Product Range Edac
92AH7953
Contact, Socket, Crimp, 30-24Awg; Product Range Edac 92AH7953
CONTACT, SOCKET, CRIMP, 30-24AWG; Product Range:140 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-24AWG; Product Range:140 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92AH7953
Product Name Contact, Socket, Crimp, 30-24Awg; Product Range Edac
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products