EDAC, Inc. Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 125XBRZW24DB

Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9997 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9997
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9997
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Lightburst, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9997
Product Name Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1246395 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-437-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details