EDAC, Inc. Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 125XBRMG120A

Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 40T9966 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
40T9966
Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 40T9966
LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9966
Product Name Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
MSL MicroStat Status Indicators - MSL1-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue
Terminal Type 3/4-Inch Pipe,Surface
View Details