EDAC, Inc. Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 125XBRMA24D

Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet
Description
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9960 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9960
Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9960
LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9960
Product Name Led Beacon Light, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-012-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details
22 mm Plastic Pilot Light - 3PLBR7LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details