LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Amber; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 40T9959 |
| Product Name | Led Beacon Light, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products |