NorComp Centronics Connectors 111-024-203L001

Description
24 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
24 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1024FA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1024FA-ND
Centronics Connectors 1024FA-ND
24 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

24 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp - 39Y9158 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp
39Y9158
Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp 39Y9158
CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 24 POSITION, SOLDER; No. of Contacts:24Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1024FA-ND 39Y9158
Product Name Centronics Connectors Connector, Scsi, Receptacle, 24 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data