NorComp Centronics Connectors 111-014-203L001

Description
14 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
14 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 1014FA-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
1014FA-ND
Centronics Connectors 1014FA-ND
14 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

14 Position Receptacle Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp - 39Y9154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp
39Y9154
Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp 39Y9154
CONNECTOR, SCSI, RECEPTACLE, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, SCSI, RECEPTACLE, 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:SCSI; Contact Termination Type:Solder; Product Range:111 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1014FA-ND 39Y9154
Product Name Centronics Connectors Connector, Scsi, Receptacle, 14 Position, Solder; No. Of Contacts Norcomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details