NorComp Centronics Connectors 110-036-103L001

Description
36 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
36 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - T1503A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
T1503A-ND
Centronics Connectors T1503A-ND
36 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

36 Position Plug Connector SCSI Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Connector, Centronic, Plug, 36Pos; No. Of Contacts Norcomp - 39Y9148 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Centronic, Plug, 36Pos; No. Of Contacts Norcomp
39Y9148
Connector, Centronic, Plug, 36Pos; No. Of Contacts Norcomp 39Y9148
CONNECTOR, CENTRONIC, PLUG, 36POS; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, CENTRONIC, PLUG, 36POS; No. of Contacts:36Contacts; Gender:Plug; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:Centronics 110 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T1503A-ND 39Y9148
Product Name Centronics Connectors Connector, Centronic, Plug, 36Pos; No. Of Contacts Norcomp
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details