EDAC, Inc. Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products 105XBRIRGA120A

Description
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet
Description
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products - 40T9928 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products
40T9928
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products 40T9928
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9928
Product Name Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details