EDAC, Inc. Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products 105XBRIRBA120A

Description
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
Description
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Suppliers

Company
Product
Description
Supplier Links
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products - 40T9926 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products
40T9926
Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products 40T9926
LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9926
Product Name Led Beacon Light, 120Vac, 100Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details