The Beacon Light, Flashing, 200mA, Red, is part of the Edwards 105 Series and is designed for both indoor and outdoor applications. It features a halogen light source with a flash rate of 65 flashes per minute. The device is housed in a gray Rynite® (PET) base with brass hardware and is equipped with a shatter-resistant double fresnel polycarbonate lens. This beacon is rated for NEMA Type 4X, making it suitable for environments that may be exposed to moisture and dust. It operates at 120V AC and has a power rating of 25W, with an approximate lamp life of 20,000 hours at a 50% duty cycle. The product is classified for use in hazardous locations, specifically Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III. The beacon can be mounted using various accessories, including wall mount brackets and pipe mount attachments. It is important to note that for outdoor use, the lens should be oriented facing upwards.
BEACON LIGHT, FLASHING, 200mA, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:25W; Length:117mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 48F3800 |
| Product Name | Beacon Light, Flashing, 200Ma, Red; Module Lens Colour Edwards Signaling Products |