EDAC, Inc. Connectors, Interconnects - Backplane Connectors - Contacts 103-004-251-200

Description
Win Source Part Number: 1036094-103-004-251- 200 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: 103 Type: Signal Contact Finish: Gold Package: Bulk Contact Termination: Solder Pin or Socket: Non-Gendered Standard Package: 100 Alternative Parts (Cross-Reference): 78646-3001; 104031-0811; 504077-1891; 583259-3; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: EDAC Inc. Base Product Number: 103-004
Request a Quote Datasheet
Description
Win Source Part Number: 1036094-103-004-251- 200 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: 103 Type: Signal Contact Finish: Gold Package: Bulk Contact Termination: Solder Pin or Socket: Non-Gendered Standard Package: 100 Alternative Parts (Cross-Reference): 78646-3001; 104031-0811; 504077-1891; 583259-3; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: EDAC Inc. Base Product Number: 103-004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Contacts - 103-004-251-200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Contacts
103-004-251-200
Connectors, Interconnects - Backplane Connectors - Contacts 103-004-251-200
Win Source Part Number: 1036094-103-004-251- 200 Category: Connectors, Interconnects>Backpl ane Connectors - Contacts Series: 103 Type: Signal Contact Finish: Gold Package: Bulk Contact Termination: Solder Pin or Socket: Non-Gendered Standard Package: 100 Alternative Parts (Cross-Reference): 78646-3001; 104031-0811; 504077-1891; 583259-3; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: EDAC Inc. Base Product Number: 103-004

Win Source Part Number: 1036094-103-004-251-200
Category: Connectors, Interconnects>Backplane Connectors - Contacts
Series: 103
Type: Signal
Contact Finish: Gold
Package: Bulk
Contact Termination: Solder
Pin or Socket: Non-Gendered
Standard Package: 100
Alternative Parts (Cross-Reference): 78646-3001; 104031-0811; 504077-1891; 583259-3;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: EDAC Inc.
Base Product Number: 103-004

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 103-004-251-200
Product Name Connectors, Interconnects - Backplane Connectors - Contacts
Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 8638PSC2005LF - Win Source Electronics
Specs
Contact Material Cu; Copper Alloy
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 0.0630 inch (1.6 mm)
View Details