Amphenol Communications Solutions Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts 8638PSC2005LF

Description
Win Source Part Number: 1210936-8638PSC2005L F Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8638 Type: Power Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: Flash Package: Bag Contact Form: Machined Wire Gauge: 12-14 AWG Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Tin Standard Package: 500 Alternative Parts (Cross-Reference): 8638-PSC-2005LF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 8638PSC2005LF-ND,226 6-8638PSC2005LF,609- 3572 Base Product Number: 8638
Request a Quote Datasheet
Description
Win Source Part Number: 1210936-8638PSC2005L F Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8638 Type: Power Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: Flash Package: Bag Contact Form: Machined Wire Gauge: 12-14 AWG Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Tin Standard Package: 500 Alternative Parts (Cross-Reference): 8638-PSC-2005LF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 8638PSC2005LF-ND,226 6-8638PSC2005LF,609- 3572 Base Product Number: 8638
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 8638PSC2005LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts
8638PSC2005LF
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts 8638PSC2005LF
Win Source Part Number: 1210936-8638PSC2005L F Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts Series: 8638 Type: Power Contact Type: Female Socket Contact Finish: Gold Contact Finish Thickness: Flash Package: Bag Contact Form: Machined Wire Gauge: 12-14 AWG Contact Termination: Crimp Contact Material: Copper Alloy Termination Finish: Tin Standard Package: 500 Alternative Parts (Cross-Reference): 8638-PSC-2005LF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 8638PSC2005LF-ND,226 6-8638PSC2005LF,609- 3572 Base Product Number: 8638

Win Source Part Number: 1210936-8638PSC2005LF
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Contacts
Series: 8638
Type: Power
Contact Type: Female Socket
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bag
Contact Form: Machined
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper Alloy
Termination Finish: Tin
Standard Package: 500
Alternative Parts (Cross-Reference): 8638-PSC-2005LF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 8638PSC2005LF-ND,2266-8638PSC2005LF,609-3572
Base Product Number: 8638

Buy Now Datasheet
Dsub Power Contact Rohs Compliant Amphenol Communications Solutions - 29AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Power Contact Rohs Compliant Amphenol Communications Solutions
29AH2989
Dsub Power Contact Rohs Compliant Amphenol Communications Solutions 29AH2989
DSUB POWER CONTACT ROHS COMPLIANT: YES

DSUB POWER CONTACT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 8638PSC2005LF 29AH2989
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts Dsub Power Contact Rohs Compliant Amphenol Communications Solutions
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details