Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid attack and the mechanical effects of electrical erosion. Rhenium has a beneficial effect as an alloying addition with other refractory metals as it greatly enhances the ductility and tensile strength of these alloys.
| Ed Fagan, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Name | Rhenium Sheet |
| Type | Refractory / Reactive; Alloy |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Foil |
| Features | Corrosion Resistant |
| Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn |