FIXED IND 22UH 1.3A 316 MOHM SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ECS-MPI4040R4-220-R |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Inductance Range | 22 microH |
| Inductance Tolerance | 20 (+/- %) |