ECS Oscillators ECS-2520S18-250-FN-TR

Description
XTAL OSC XO 25.0000MHZ HCMOS SMD
Datasheet
Description
XTAL OSC XO 25.0000MHZ HCMOS SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XTAL OSC XO 25.0000MHZ HCMOS SMD

XTAL OSC XO 25.0000MHZ HCMOS SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number ECS-2520S18-250-FN-TR
Product Name Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 25 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TPL5110DDCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA75M0000BAGR - Richardson RFPD
Specs
Frequency 75 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers