The ECXV-P series is a family of surface mount voltage-controlled crystal oscillators (VCXO) with LVPECL output, designed for low jitter and low current operation. The part is available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, with the ECXV-P27C2N-400.000 variant using the 7.0 x 5.0 mm package. It operates from a 2.5 V supply with a frequency range of 10.000 to 1500.00 MHz. The frequency stability for Option C is ±25 ppm inclusive of all conditions, and the frequency pulling range is ±100 ppm for the 7.0 x 5.0 mm package. Phase jitter is 1.0 ps RMS from 12 kHz to 20 MHz. Operating temperature range is -40°C to +85°C, with a storage temperature of -55°C to +125°C. The device employs a 6-pin SMD package with gold termination and meets a moisture sensitivity level of 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
400MHz VCXO LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECXV-P27C2N-400.000 | 50-ECXV-P27C2N-400.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 400 MHz |