The ECXV-L35C2N-622.080 is a surface mount voltage-controlled crystal oscillator (VCXO) with LVDS output, operating from a 3.3V supply. It is housed in a 5.0 x 3.2 mm package and offers a frequency stability of ±25 ppm over the operating temperature range of -40°C to +85°C. The device supports frequencies from 10.000 to 1500.00 MHz, with an integrated voltage control range of 0.3 to 3.0 VDC and a frequency pulling range of ±25 ppm. It exhibits a phase jitter of 1.2 ps RMS (12 kHz to 20 MHz), with rise and fall times up to 250 ps. Output enable and disable times are 200 ns and 50 ns respectively. The oscillator meets an ESD rating of 3 kV HBM and operates with a current draw of 26 to 28 mA at 622.080 MHz. Moisture sensitivity level is 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
622.08MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECXV-L35C2N-622.080 | 50-ECXV-L35C2N-622.080-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 622 MHz |