The ECXV-L35C2M-622.080 is a surface mount LVDS voltage-controlled crystal oscillator (VCXO) with a 3.3 V supply, 3.2 x 2.5 mm package, ±25 ppm frequency stability, and an operating temperature range of -40 to +85 °C. It operates from 10.000 to 1500.00 MHz with a phase jitter of 1.2 ps RMS from 12 kHz to 20 MHz. The output swing is 0.9 V to 1.6 V differential, with rise and fall times of 150 to 250 ps. The control voltage range is 0.3 to 3.0 V, and the input current is 26 mA at 622.080 MHz. The device meets moisture sensitivity level 1 and has an ESD rating of 3 kV HBM. Pins are gold-plated for termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
622.08MHz VCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECXV-L35C2M-622.080 | 50-ECXV-L35C2M-622.080-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 622 MHz |