The ECX-P37CM-622.080 is a surface mount LVPECL crystal oscillator with a frequency of 622.080 MHz, operating from a 3.3 V supply. It comes in a 7.0 x 5.0 mm package with an operating temperature range of -40 to +85°C and frequency stability of ±25 ppm. The output has differential LVPECL signaling with a rise and fall time of up to 250 ps, a phase jitter of 1.2 ps RMS over 12 kHz to 20 MHz, and a start-up time of 10 ms. The enable pin has an internal pull-up resistor when left open. The device meets a moisture sensitivity level of 1 and is ESD rated to 3 kV HBM.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
622.08MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P37CM-622.080 | ECX-P37CM-622.080-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 622 MHz |