The ECX-P35CM-12.500 is a surface-mount LVPECL crystal oscillator operating at 12.500 MHz with a 3.3V supply, packaged in a 5.0 x 3.2 mm case. It supports a frequency stability of ±25 ppm over the extended temperature range of -40°C to +85°C, with an input current of 46 mA at this frequency. The output has a 48/52% symmetry, 150 to 250 ps rise/fall times, and 1.1 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. The device includes an integrated pull-up on the enable pin and meets 3 kV ESD human body model criteria. Package materials include a ceramic base with gold/nickel plating, and it has a moisture sensitivity level of 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
12.5MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P35CM-12.500 | ECX-P35CM-12.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 12.5 MHz |