ECX-P35CM-11.0592 is a surface mount LVPECL crystal oscillator with a 3.3V supply, 5.0 x 3.2 mm package, and ±25 ppm frequency stability over -40°C to +85°C. It operates from 10.0 to 1500.0 MHz, with a typical input current of 48 mA at 11.0592 MHz. Output symmetry is 48/52%, rise and fall times are up to 250 ps, and phase jitter is 1.0 ps RMS across 12 kHz to 20 MHz. The oscillator features an output enable pin with internal pull-up, 200 ns enable time, and 50 ns disable time. It meets ESD immunity up to 3 kV HBM, has a storage temperature range of -55°C to +125°C, and is moisture sensitive level 1 with gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
11.0592MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P35CM-11.0592 | ECX-P35CM-11.0592-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 11.06 MHz |