ECX-P33CM-125.000 is a surface mount LVPECL crystal oscillator with a 3.3 V supply, 5.0 × 3.2 mm package, and ±25 ppm frequency stability over the -40 °C to +85 °C operating range. It operates from 10.000 to 1500.0 MHz, with a typical phase jitter of 1.1 ps RMS between 12 kHz and 20 MHz. Supply current is 55 mA at 125 MHz. Output enable/disable function is controlled via pin 1, with a 200 ns enable time and 50 ns disable time. The device meets a moisture sensitivity level of 1 and complies with a human body model ESD rating of 3 kV maximum. Package is ceramic base with gold plating and gold termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P33CM-125.000 | ECX-P33CM-125.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 125 MHz |