The ECX-P series is a family of surface mount, low jitter, LVPECL crystal oscillators with frequency ranges from 10.000 to 1500.0 MHz, operating supply voltages of 2.5V or 3.3V, and package options including 7.0 x 5.0 mm. The ECX-P2 variant operates at 2.5V with frequency stability options of ±20 to ±100 ppm, input current ranging from 46 to 68 mA depending on frequency, and output rise/fall times up to 250 ps. Phase jitter is specified at 1.0 ps RMS over 12 kHz to 20 MHz. Operating temperature ranges from 0°C to +70°C standard, or -40°C to +85°C for the N option. The device features an enable pin with internal pull-up, 3kV ESD protection, and a gold-plated termination.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
32MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-P27CM-32.000 | ECX-P27CM-32.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 32 MHz |