The ECX-L37CN-148.500 is a surface mount LVDS oscillator with a 3.3 V supply, ±25 ppm frequency stability over the -40 to +85 °C operating range, and a 148.5 MHz output frequency in a 7.0 × 5.0 mm package. It operates with a differential output voltage of 175 to 350 mV, input current of 26 to 28 mA, and phase jitter of 1.1 ps RMS from 12 kHz to 20 MHz. The output enable pin includes an internal pull-up resistor, and the device meets a moisture sensitivity level of 1 with gold termination. The start-up time is 10 ms, and aging is ±2 ppm in the first year at 25 °C.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
XTAL OSC XO 148.5 MHZ LVDS SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L37CN-148.500 | 50-ECX-L37CN-148.500-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 148 MHz |