The ECX-L33BN-150.000 is a surface mount LVDS differential oscillator in a 3.2 x 2.5 mm package, operating from a 3.3 V supply with ±50 ppm frequency stability over the extended temperature range of -40°C to +85°C. It supports frequencies from 10.000 to 1500.0 MHz, with an input current of 22 mA at 150 MHz. The output differential voltage is 175 to 350 mV, with a 1.25 V offset voltage. Rise and fall times are 150 to 500 ps, and phase jitter RMS is 0.9 ps over 12 kHz to 20 MHz. The part includes an enable function with a 200 ns enable time and 50 ns disable time. The package is ceramic with gold plating, meets moisture sensitivity level 1, and has ESD tolerance up to 3 kV human body model.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
150MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L33BN-150.000 | ECX-L33BN-150.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 150 MHz |