ECX-L27CM-75.000 is a surface mount LVDS crystal-controlled oscillator operating at 75.000 MHz with a 2.5V supply, 5 x 3.2 mm package size, and ±25 ppm frequency stability over the -40 to +85 °C extended temperature range. It features a differential output voltage of 175 to 350 mV, a 100 Ω load, and output enable/disable control via pin 1 with a 200 ns enable time and 50 ns disable time. Input current is 21 mA typical at this frequency, with a 1.25 V offset voltage and rise/fall times between 150 and 500 ps. Phase jitter is 1.0 ps RMS over 12 kHz to 20 MHz. The device meets Moisture Sensitivity Level 1 and has an ESD tolerance of 3 kV HBM. The pad layout and pinout follow the standard 6-pin configuration with ground on pin 3, supply on pin 6, and differential outputs on pins 4 and 5.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
75MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-L27CM-75.000 | ECX-L27CM-75.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 75 MHz |