ECS Inc. International Surface Mount Oscillators ECX-H37BN-133.333

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-H37BN-133.333 is a surface mount HCMOS crystal oscillator with a 7.0 x 5.0 mm package, operating at 133.333 MHz. It operates from a 3.3 V power supply with a frequency stability of ±50 ppm over the extended temperature range of -40⁰C to +85⁰C. The oscillator offers a phase jitter of 1.0 ps RMS (12 kHz to 20 MHz), input current of 35 mA at 133.333 MHz, and a rise/fall time of 600 to 1500 ps. The output is HCMOS with a 15 pF load, and pin 1 includes an internal pull-up resistor when left unconnected. The device meets a moisture sensitivity level of 1 with gold termination.

Datasheet Summary
Powered by GS/AI

The ECX-H37BN-133.333 is a surface mount HCMOS crystal oscillator with a 7.0 x 5.0 mm package, operating at 133.333 MHz. It operates from a 3.3 V power supply with a frequency stability of ±50 ppm over the extended temperature range of -40⁰C to +85⁰C. The oscillator offers a phase jitter of 1.0 ps RMS (12 kHz to 20 MHz), input current of 35 mA at 133.333 MHz, and a rise/fall time of 600 to 1500 ps. The output is HCMOS with a 15 pF load, and pin 1 includes an internal pull-up resistor when left unconnected. The device meets a moisture sensitivity level of 1 with gold termination.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECX-H37BN-133.333 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECX-H37BN-133.333
Surface Mount Oscillators ECX-H37BN-133.333
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECX-H37BN-133.333-ND - DigiKey
Thief River Falls, MN, United States
133.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

133.333MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECX-H37BN-133.333 ECX-H37BN-133.333-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 133 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-180-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18 MHz
View Details
4 suppliers
Surface Mount Oscillators - ECS-1618-300-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers