The ECX-H series comprises surface mount HCMOS crystal oscillators with frequencies from 10.000 to 250.00 MHz. The ECX-H33CM-32.768 is a 3.3 V variant in a 3.2 x 2.5 mm package with ±25 ppm frequency stability over -40 to +85 °C. It operates from 2.97 to 3.63 V, draws 20 to 40 mA based on frequency, and has a phase jitter of 1.0 ps RMS (12 kHz to 20 MHz). Output is HCMOS with 15 pF load, rise and fall times up to 1500 ps, and enable/disable times of 200 ns and 50 ns. ESD tolerance is 3 kV human body model. Moisture sensitivity level is 1. Pinout: pin 1 (O/E), pin 3 (GND), pin 4 (OUT), pin 6 (VDD).
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
32.768MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33CM-32.768 | ECX-H33CM-32.768-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 32.77 MHz |