The ECX-H series is a family of surface-mount HCMOS crystal-controlled oscillators with frequency ranges from 10.000 to 250.00 MHz. The ECX-H3 variant operates at 3.3 V with supply voltage tolerance from 2.97 to 3.63 VDC. This part has a 3.2 x 2.5 mm package, operates over a temperature range of -40 to +85 °C (N option), and offers frequency stability of ±50 ppm. Output load is 15 pF, with rise and fall times up to 1500 ps. Phase jitter is 1.0 ps RMS over 12 kHz to 20 MHz. The oscillator meets a moisture sensitivity level of 1 and has a gold termination finish. Pin 1 functions as an output enable or is internally pulled up when left open.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
14.7456MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33BN-14.7456 | ECX-H33BN-14.7456-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 14.75 MHz |