The ECS-2016MV is a miniature SMD HCMOS oscillator with MultiVolt capability, operating from 1.6 to 3.6 V and available in a 2.0 x 1.6 x 0.85 mm ceramic package. It supports frequencies up to 54 MHz with frequency stability of ±30 ppm over the -40 to +105°C temperature range. The output is CMOS with a 15 pF load, rising and falling in 6.5 ns maximum. Current consumption varies by supply voltage and frequency, reaching up to 8.5 mA at 3.3 V and 60 MHz. It includes a tri-state function, operates with a 45/55% duty cycle, and draws 10 µA in standby. The device is RoHS compliant, has a storage temperature range of -55 to +125°C, and is suitable for LoRa WAN, IoT, and low-power applications.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
25MHz XO (Standard) HCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2016MV-250-BN-TR3 | 50-ECS-2016MV-250-BN-TR3DKR-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 25 MHz |