ECX-H27CM-24.576 is a surface mount HCMOS crystal oscillator with a 2.5V supply, 7.0 × 5.0 mm package size, and ±25 ppm frequency stability over the -40 to +85°C temperature range. It operates at 24.576 MHz with a typical input current of 25 mA, output symmetry of 48/52%, and 1.0 ps RMS phase jitter from 12 kHz to 20 MHz. The oscillator features an enable pin with internal pull-up, 600 to 1500 ps rise and fall times, and 15 pF load capability. Termination is gold-plated, with moisture sensitivity level 1 and human body model ESD tolerance up to 3 kV.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
24.576MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H27CM-24.576 | ECX-H27CM-24.576-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 24.58 MHz |