The ECX-H series is a family of surface mount HCMOS crystal-controlled oscillators with frequency ranges from 10.000 to 250.000 MHz, designed for low jitter and low current operation. The ECX-H27CM-133.333 variant uses a 7.0 x 5.0 mm package, operates at 2.5 V supply voltage, and has a frequency stability of ±25 ppm over the extended temperature range of -40 to +85°C. It draws 35 mA typical current at 150.1 to 250 MHz, with output symmetry of 48/52% at 50% Vcc, rise and fall times up to 1500 ps, and phase jitter of 1.0 ps RMS from 12 kHz to 20 MHz. The output is HCMOS with a 15 pF load, and pin 1 has an internal pull-up resistor when left unconnected. Termination is gold, moisture sensitivity level is 1, and ESD tolerance is 3 kV HBM.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
133.333MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H27CM-133.333 | ECX-H27CM-133.333-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 133 MHz |