The ECX-H27CM-10.000 is a surface mount HCMOS crystal oscillator operating at 10.000 MHz with a 7.0 x 5.0 mm package size, designed for applications requiring low jitter and low current consumption. It operates on a 2.5 V supply with a frequency stability of ±25 ppm over the extended temperature range of -40 to +85 °C, and draws 20 mA typical at 10 to 50 MHz. The output is HCMOS compatible with a 15 pF load, and phase jitter is 0.94 ps RMS over 12 kHz to 20 MHz. The device features an output enable pin with internal pull-up and a moisture sensitivity level of 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
10MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H27CM-10.000 | ECX-H27CM-10.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 10 MHz |