ECS Inc. International Surface Mount Oscillators ECX-H25BN-148.500

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ECX-H25BN-148.500 is a surface mount HCMOS crystal oscillator with a 2.5V supply, 5x3.2mm package size, and ±50 ppm frequency stability over the -40°C to +85°C operating range. It operates from 10.0 to 250.0 MHz, with an input current of 30 mA at 148.5 MHz, and outputs a 15 pF HCMOS load with 48/52% symmetry. Phase jitter is 1.0 ps RMS from 12 kHz to 20 MHz. The oscillator meets ESD sensitivity standards up to 3 kV HBM, has a moisture sensitivity level of 1, and uses gold termination. Pin 1 has an internal pull-up resistor when left open. Rise and fall times are specified at 1500 ps maximum, with output disable and enable times of 50 ns and 200 ns respectively.

Datasheet Summary
Powered by GS/AI

ECX-H25BN-148.500 is a surface mount HCMOS crystal oscillator with a 2.5V supply, 5x3.2mm package size, and ±50 ppm frequency stability over the -40°C to +85°C operating range. It operates from 10.0 to 250.0 MHz, with an input current of 30 mA at 148.5 MHz, and outputs a 15 pF HCMOS load with 48/52% symmetry. Phase jitter is 1.0 ps RMS from 12 kHz to 20 MHz. The oscillator meets ESD sensitivity standards up to 3 kV HBM, has a moisture sensitivity level of 1, and uses gold termination. Pin 1 has an internal pull-up resistor when left open. Rise and fall times are specified at 1500 ps maximum, with output disable and enable times of 50 ns and 200 ns respectively.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECX-H25BN-148.500 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECX-H25BN-148.500
Surface Mount Oscillators ECX-H25BN-148.500
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECX-H25BN-148.500-ND - DigiKey
Thief River Falls, MN, United States
148.5MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

148.5MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECX-H25BN-148.500 ECX-H25BN-148.500-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 148 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-480-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Oscillators - ECS-2033-250-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC242-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-2018-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers