ECX-H23CM-32.000 is a surface mount HCMOS crystal oscillator with a 3.2 x 2.5 mm footprint, operating at 32.000 MHz, supplied at 2.5 V, and rated for ±25 ppm frequency stability over a temperature range of -20°C to +70°C. It offers a phase jitter of 0.98 ps RMS from 12 kHz to 20 MHz, consumes 25 mA, and uses a 6-pin package with output enable functionality controlled via pin 1. The device meets a moisture sensitivity level of 1 and has an ESD tolerance of 3 kV human body model.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
32MHz XO (Standard) HCMOS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H23CM-32.000 | ECX-H23CM-32.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 32 MHz |