The ECX-53BQZ is a surface mount crystal designed for automotive and TPMS applications, housed in a 5.0 x 3.2 x 0.9 mm ceramic package with a 5.0 x 3.2 mm footprint. It operates over a temperature range of -40 to +125°C, has a frequency range of 13.000 to 26.000 MHz, a frequency tolerance of ±15 ppm, and frequency stability of ±50 ppm. The equivalent series resistance is 100 Ω for 13 to 19.999 MHz and 90 Ω for 20 to 26.000 MHz, with a load capacitance of 10 pF and shunt capacitance of 5 pF. Drive level is rated at 10 to 100 μW, aging is ±3 ppm per year at +25°C, and it is AEC-Q200 qualified. The part supports reflow soldering with a peak temperature of +260°C for up to 10 seconds.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-53BQZ |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |