The ECX-34S is a surface mount tuning fork crystal for low-power RTC applications, housed in a 3.2 x 1.5 x 0.9 mm ceramic package. It operates at 32.768 kHz with a load capacitance of 12.5 pF, an equivalent series resistance of 70 kΩ, and a drive level of 0.1 to 1.0 μW. The device supports an extended operating temperature range of -40 to +125°C and has a frequency tolerance of ±20 ppm at +25°C. It complies with RoHS 2011/65/EU and REACH regulations. The part is rated for MSL 1 with gold finish and withstands peak solder temperatures up to +260°C for 10 seconds.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-34S |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |