ECS Inc. International Surface Mount Crystals ECX-34Q

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-34Q is a compact SMD tuning fork crystal designed for low-power RTC applications with a 3.2 x 1.5 mm footprint. It operates at 32.768 kHz with a load capacitance of 12.5 pF, an equivalent series resistance of 70 kΩ, and a drive level of 0.1 to 0.5 µW. The crystal is AEC-Q200 qualified, RoHS compliant, and features a temperature range of -40°C to +125°C for the S option. Its shunt capacitance is 1.1 pF, motional capacitance is 3.5 fF, and aging is ±3 ppm after the first year at +25°C ±3°C. The part supports reflow profiles up to +260°C for 10 seconds, has MSL 1 rating, and gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECX-34Q is a compact SMD tuning fork crystal designed for low-power RTC applications with a 3.2 x 1.5 mm footprint. It operates at 32.768 kHz with a load capacitance of 12.5 pF, an equivalent series resistance of 70 kΩ, and a drive level of 0.1 to 0.5 µW. The crystal is AEC-Q200 qualified, RoHS compliant, and features a temperature range of -40°C to +125°C for the S option. Its shunt capacitance is 1.1 pF, motional capacitance is 3.5 fF, and aging is ±3 ppm after the first year at +25°C ±3°C. The part supports reflow profiles up to +260°C for 10 seconds, has MSL 1 rating, and gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-34Q - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-34Q
Surface Mount Crystals ECX-34Q
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-34Q
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-36-CGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers