The ECX-33AQ is a miniature 2-pad SMD crystal with a 3.2 x 2.5 mm footprint, designed for surface-mount applications requiring stable frequency references. It operates over a frequency range of 8.000 to 54.000 MHz with a fundamental mode of oscillation and a maximum drive level of 200 μW. The shunt capacitance is 2 pF, and load capacitance is specified at 8 pF. Frequency tolerance is ±30 ppm at +25°C, with frequency stability of ±150 ppm for the VY option, and operating temperature ranges from -40°C to +150°C. It is AEC-Q200 qualified and RoHS compliant. ESR values range from 35 Ω to 500 Ω depending on frequency. The part has a first-year aging of ±2 ppm at +25°C, and MSL rating is 1 with gold lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-33AQ |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |