ECS Inc. International Surface Mount Crystals ECX-32

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-32 is a compact surface-mount device (SMD) crystal from ECS Inc. International, featuring a small ceramic package measuring 3.2 x 2.5 x 0.8 mm. It operates within a frequency range of 8.000 to 54.000 MHz and utilizes fundamental mode oscillation. The crystal has a frequency tolerance of ±50 ppm at +25°C and maintains the same stability across a temperature range of -20°C to +70°C. With a shunt capacitance of 5 pF and a specified load capacitance ranging from 4 to 20 pF, the ECX-32 is suitable for various applications, including LoRa WAN and wireless technologies. The drive level is rated at 100 OºW, and it can withstand operating temperatures from -20°C to +70°C, with storage temperatures ranging from -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The product is RoHS compliant and offers options for extended temperature ranges. Engineers may find the ECX-32 beneficial for high-density applications due to its low profile and compact footprint.

Datasheet Summary
Powered by GS/AI

The ECX-32 is a compact surface-mount device (SMD) crystal from ECS Inc. International, featuring a small ceramic package measuring 3.2 x 2.5 x 0.8 mm. It operates within a frequency range of 8.000 to 54.000 MHz and utilizes fundamental mode oscillation. The crystal has a frequency tolerance of ±50 ppm at +25°C and maintains the same stability across a temperature range of -20°C to +70°C. With a shunt capacitance of 5 pF and a specified load capacitance ranging from 4 to 20 pF, the ECX-32 is suitable for various applications, including LoRa WAN and wireless technologies. The drive level is rated at 100 OºW, and it can withstand operating temperatures from -20°C to +70°C, with storage temperatures ranging from -55°C to +125°C. The aging rate in the first year is ±5 ppm at +25°C. The product is RoHS compliant and offers options for extended temperature ranges. Engineers may find the ECX-32 beneficial for high-density applications due to its low profile and compact footprint.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-32 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-32
Surface Mount Crystals ECX-32
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-32
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
Crystals - 50-ECS-120-12-33B2-JGN-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-128-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers