The ECX-306X is a compact SMD Tuning Fork Crystal designed for applications in communications and measuring equipment. It features a low profile with dimensions of 3.8 x 8.0 x 2.5 mm and is RoHS compliant. The crystal operates at a frequency of 32.768 kHz with a frequency tolerance of ±20 ppm at +25°C. It has a load capacitance of 12.5 pF and a drive level of 1.0 OºW. The equivalent series resistance is specified at 50 kΩ. The operating temperature range for the ECX-306X is from -40°C to +85°C, making it suitable for various environmental conditions. It also exhibits long-term stability with an aging rate of ±3 ppm in the first year. The crystal is packaged in tape and reel format, with 3,000 units per reel, and is compatible with standard solder profiles. This product is ideal for low power real-time clock (RTC) applications, such as those using STM32 microcontrollers.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | ECX-306X |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |