ECS Inc. International Surface Mount Crystals ECX-2236B2

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-2236B2 is a miniature SMD crystal from ECS Inc. International, designed for wireless applications. It features a compact ceramic package measuring 2.5 x 2.0 x 0.55 mm, making it suitable for space-constrained designs. The crystal operates within a frequency range of 12.000 to 50.000 MHz and offers a low aging rate of ±2 ppm in the first year. This product supports an extended temperature range from -30°C to +85°C, with a frequency tolerance of ±10 ppm at +25°C. The shunt capacitance is specified at 3 pF, and the load capacitance can be customized based on the part number. The drive level is rated at 100 OºW, ensuring efficient performance in various applications. The ECX-2236B2 is also compliant with standard solder profiles, with a peak solder temperature of +260°C for a maximum of 10 seconds.

Datasheet Summary
Powered by GS/AI

The ECX-2236B2 is a miniature SMD crystal from ECS Inc. International, designed for wireless applications. It features a compact ceramic package measuring 2.5 x 2.0 x 0.55 mm, making it suitable for space-constrained designs. The crystal operates within a frequency range of 12.000 to 50.000 MHz and offers a low aging rate of ±2 ppm in the first year. This product supports an extended temperature range from -30°C to +85°C, with a frequency tolerance of ±10 ppm at +25°C. The shunt capacitance is specified at 3 pF, and the load capacitance can be customized based on the part number. The drive level is rated at 100 OºW, ensuring efficient performance in various applications. The ECX-2236B2 is also compliant with standard solder profiles, with a peak solder temperature of +260°C for a maximum of 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-2236B2 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-2236B2
Surface Mount Crystals ECX-2236B2
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-2236B2
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 50-ECS-120-18-33B2-JGN-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details
Crystals - XC755TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details