ECS Inc. International Thermistor Crystals ECX-1637TC 26 MHz

Description
Many of today’s technologies require electronic components that produce a stable clock reference signal for optimum performance. In these designs, there’s a need to compensate for the effects that wide temperature swings can have on a crystal’s output frequency. When combined with an appropriate chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
Request a Quote Datasheet
Description
Many of today’s technologies require electronic components that produce a stable clock reference signal for optimum performance. In these designs, there’s a need to compensate for the effects that wide temperature swings can have on a crystal’s output frequency. When combined with an appropriate chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor Crystals - ECX-1637TC 26 MHz - ECS Inc. International
Lenexa, KS, United States
Thermistor Crystals
ECX-1637TC 26 MHz
Thermistor Crystals ECX-1637TC 26 MHz
Many of today’s technologies require electronic components that produce a stable clock reference signal for optimum performance. In these designs, there’s a need to compensate for the effects that wide temperature swings can have on a crystal’s output frequency. When combined with an appropriate chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).

Many of today’s technologies require electronic components that produce a stable clock reference signal for optimum performance. In these designs, there’s a need to compensate for the effects that wide temperature swings can have on a crystal’s output frequency. When combined with an appropriate chipset, a crystal with a built-in temperature sensor can offer very tight frequency stabilities. This makes them ideal for a wide variety of precise applications and designs and suitable replacements for temperature compensated crystal oscillators (TXCOs).

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-1637TC 26 MHz
Product Name Thermistor Crystals
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X147-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-20-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.6-12-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.6-10-30BQZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers