ECS Inc. International Surface Mount Crystals ECX-1637

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-1637 is a compact surface mount crystal oscillator with dimensions of 2.0 x 1.6 x 0.45 mm, suitable for applications in LoRa WAN, wireless, and cellular technologies. It operates within a frequency range of 16.000 MHz to 80.000 MHz, with a maximum equivalent series resistance (ESR) that varies by frequency, from 50 to 100 ohms. The device offers frequency tolerances of ±10 ppm to ±100 ppm and stability options of ±10 ppm to ±50 ppm, depending on the specific part number configuration. The operating temperature range is from -20°C to +70°C, with storage temperatures extending from -40°C to +85°C. The crystal is RoHS compliant and features a low profile design, making it suitable for high-density applications. The ECX-1637 is designed for ease of integration with interchangeable pad connections, and it supports a drive level of 100 OºW.

Datasheet Summary
Powered by GS/AI

The ECX-1637 is a compact surface mount crystal oscillator with dimensions of 2.0 x 1.6 x 0.45 mm, suitable for applications in LoRa WAN, wireless, and cellular technologies. It operates within a frequency range of 16.000 MHz to 80.000 MHz, with a maximum equivalent series resistance (ESR) that varies by frequency, from 50 to 100 ohms. The device offers frequency tolerances of ±10 ppm to ±100 ppm and stability options of ±10 ppm to ±50 ppm, depending on the specific part number configuration. The operating temperature range is from -20°C to +70°C, with storage temperatures extending from -40°C to +85°C. The crystal is RoHS compliant and features a low profile design, making it suitable for high-density applications. The ECX-1637 is designed for ease of integration with interchangeable pad connections, and it supports a drive level of 100 OºW.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECX-1637 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECX-1637
Surface Mount Crystals ECX-1637
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number ECX-1637
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers